EN
  • EN
  • DE

MAX7044AKA

Part No MAX7044AKA
Manufacturer Maxim Integrated
Description 300MHz to 450MHz High-Efficiency, Crystal-Based +13dBm ASK Transmitter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214782-MAX7044AKA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7044AKA CAD Model

Description

Maxim Integrated MAX7044AKA VHF/UHF Transmitter

The MAX7044AKA from Maxim Integrated is a high-performance, VHF/UHF phase-locked loop (PLL) transmitter designed to deliver a versatile and effective solution for wireless communication applications. This device is engineered to operate in the frequency range of 300MHz to 450MHz, making it an ideal choice for a wide array of applications including remote keyless entry (RKE) systems, garage door openers, telemetry, and wireless security systems.

With its advanced PLL technology, the MAX7044AKA ensures accurate frequency generation and stability, which is critical for reliable communication links. The transmitter integrates a VCO, frequency divider, phase detector, and charge pump, thereby reducing external component count and simplifying the design process for engineers.

The MAX7044AKA offers an adjustable output power range up to +13dBm, which allows designers to tailor the transmitter's power output to specific application requirements. This feature also aids in compliance with various global regulatory standards, ensuring the device can be utilized in different markets without extensive modifications.

This transmitter is known for its low current consumption, drawing as little as 5.5mA when transmitting, which is particularly beneficial for battery-powered devices where power efficiency is paramount. Additionally, the MAX7044AKA incorporates a shutdown mode that further reduces current consumption to 0.1µA, significantly extending battery life in applications where the transmitter is idle for extended periods.

Maxim Integrated has packaged the MAX7044AKA in a compact 8-pin SOT23 package, which is highly suitable for space-constrained applications. The small footprint of the device, combined with its high level of integration, makes it an excellent choice for portable and miniaturized electronic systems.

Overall, the MAX7044AKA VHF/UHF transmitter stands out for its performance, efficiency, and ease of use, offering designers a robust wireless communication solution that can be easily integrated into a variety of systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,693 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess