EN
  • EN
  • DE

MAX7300AAI

Part No MAX7300AAI
Manufacturer Maxim Integrated
Description 2-Wire-Interfaced, 2.5V to 5.5V, 20-Port or 28-Port I/O Expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214844-MAX7300AAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7300AAI CAD Model

Description

Maxim Integrated MAX7300AAI Product Overview

The MAX7300AAI from Maxim Integrated is a highly versatile, programmable I/O expander designed to provide additional digital I/O interfaces to microcontrollers via a simple two-wire serial interface. This device is particularly useful in applications where I/O pin expansion is required, such as in embedded systems, industrial controls, and portable devices.

Key Features

  • Expands I/O Ports: The MAX7300AAI expands up to 28 I/O ports, which can be configured as either inputs or outputs, providing flexibility for various design requirements.
  • Serial Interface: It features an I²C-compatible serial interface that operates at clock frequencies up to 400kHz, allowing easy integration with most microcontrollers.
  • Programmable Transition Detection: The device includes programmable transition detection on the port inputs, which can be used to generate interrupts, thereby reducing the need for continuous polling by the host microcontroller.
  • Low Standby Current: With a low standby current of less than 10µA, the MAX7300AAI is suitable for power-sensitive applications.
  • Operating Voltage: It operates within a supply voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Output Drive Capability: The device offers strong output drive capability with 25mA sink and source current at 5V, which is ideal for driving LEDs and other loads.

Package and Temperature Range

The MAX7300AAI comes in a 28-pin SSOP (Shrink Small Outline Package) that is designed for space-constrained applications. It is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance across various environments.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Portable Devices
  • Automotive Control Systems
  • Building Automation

The MAX7300AAI by Maxim Integrated is a robust solution for expanding I/O capabilities while maintaining a small footprint and low power consumption, making it an excellent choice for a wide range of applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2901 $58.0545
110+ $1.0591 $116.5010
170+ $1.0256 $174.3520
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess