EN
  • EN
  • DE
  • IT

MAX7300AAX+

Part No MAX7300AAX+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 5.5V Automotive 36-Pin SSOP / IC I/O EXPANDER I2C 28B 36SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 28
Interface I2C
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Clock Frequency 400kHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 786952-MAX7300AAX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7300
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7300AAX+ CAD Model

Description

The MAX7300AAX+ from Maxim Integrated is a highly versatile I/O expander designed to provide additional I/O capabilities to microcontrollers with a limited number of ports. This device is part of the MAX7300 series, which is renowned for its high performance and reliability in a wide range of applications.

Key Features

  • Port Expansion: The MAX7300AAX+ expands the I/O capacity of microcontrollers by providing 28 additional I/O ports, which can be configured as inputs or outputs.
  • Interface: It features a two-wire, I2C-compatible serial interface that operates at clock frequencies up to 400kHz, allowing for easy communication with most microcontrollers.
  • Voltage Range: This I/O expander operates within a wide supply voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Output Drive Capability: Each I/O port can sink up to 20mA, allowing direct driving of LEDs while providing enough current for other types of loads.
  • Transition Detection: The device can detect transitions on selected input ports, providing an interrupt signal that can be used to alert the host microcontroller of a change in input status.

Applications

The MAX7300AAX+ is ideal for a range of applications, particularly where there is a need to control numerous inputs and outputs, such as:

  • Industrial control systems
  • Automotive control systems
  • Building automation
  • Home automation
  • Portable devices

Package and Quality

The device comes in a compact 36-pin SSOP package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX7300AAX+ is no exception, providing reliable performance in a variety of environmental conditions.

Conclusion

With its robust feature set and flexibility, the MAX7300AAX+ is an excellent choice for designers looking to expand the I/O capabilities of their systems without significant redesign or additional processors. Its ease of integration, coupled with Maxim Integrated's reputation for quality, makes it a valuable component in any designer's toolkit.

You May Also Be Interested in

Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Infineon Technologies
IC XPNDR 100KHZ I2C 28SSOP
Lowest to $9.1272
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.6305 $91.8915
6+ $25.1328 $150.7968
8+ $24.3473 $194.7784
11+ $23.5621 $259.1831
15+ $22.7765 $341.6475
20+ $20.4204 $408.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess