Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 18mOhm at 15A, 10V
Vgs(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 25nC at 10V
Maximum Vgs 20V
Input Capacitance (Ciss) (Maximum) at Vds 1640pF at 50V
Power Dissipation (Maximum) 25W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Part Number Series STF45N
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803079-STF45N10F7
Ultra Librarian 3D Model Ultra Librarian STF45N10F7 CAD Model

Description

STF45N10F7 - N-channel Power MOSFET by STMicroelectronics

The STF45N10F7 is a state-of-the-art N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor technology. This MOSFET is part of ST's STripFET™ F7 series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management applications.

The STF45N10F7 is designed to handle continuous drain currents of up to 80A, with a maximum drain-source voltage (V<sub>DS) of 100V, ensuring robust performance for a wide range of applications. Its R<sub>DS(on) is exceptionally low at just 8.4 mΩ max, contributing to reduced conduction losses and improved overall efficiency in your power circuits.

One of the key features of this MOSFET is its 100% avalanche tested design, which guarantees reliable operation even under tough conditions. The device also boasts an extremely low gate charge (Q<sub>g) of only 47 nC, which translates to faster switching speeds and reduced switching losses. This makes the STF45N10F7 ideal for high-frequency applications such as DC-DC converters, motor drives, and computing power supplies.

The STF45N10F7 comes in a surface-mount TO-220FP package, which is designed for compact PCB layouts and efficient thermal management. The package is RoHS compliant and Halogen-free, ensuring environmental sustainability and compliance with global regulations. Additionally, its enhanced body diode characteristics provide improved performance in freewheeling and inductive load operations, further broadening its application scope.

With its outstanding electrical characteristics and robust package, the STF45N10F7 is well-suited for a variety of power applications that demand high efficiency, fast switching, and reliability. Whether you're designing power supplies, inverter circuits, or any other power-intensive application, the STF45N10F7 from STMicroelectronics is an excellent MOSFET choice that will not disappoint.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5.3A TO-220F
Lowest to $1.6213
ECAD model for FQPF9N50
Vishay
0.5A, 400V, 1.800 Ohm, N-Channel Power MOSFET | MOSFET N-CH 400V 490MA 4-DIP
Need more? Email Us
ECAD model for IRFD320
Vishay
0.7A, 100V, 1.200 Ohm, P-Channel Power MOSFET | MOSFET P-CH 100V 0.7A 4-DIP
Lowest to $11.4090
ECAD model for IRFD9110
STMicroelectronics
Ultra low gate charge | MOSFET N-CH 800V 16A
Lowest to $12.9513
ECAD model for STW23N80K5
Vishay
Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=4.5A) | MOSFET N-CH 500V 4.5A TO220FP
Lowest to $4.2044
ECAD model for IRFI840GLC
Infineon Technologies
Brushed Motor drive applications | MOSFET N-CH 40V 95A TO-220AB
Lowest to $1.2610
ECAD model for IRF40B207
ON Semiconductor
N-Channel MOSFET 500V, 5A, 1.4Ω | MOSFET N-CH 500V 5A TO-220
Lowest to $1.0926
ECAD model for FDP5N50
Vishay
HEXFET TRANSISTORS | MOSFET N-CH 50V 15A TO-220AB
Lowest to $0.5265
ECAD model for IRFZ20
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 20A TO-3P
Lowest to $7.2072
ECAD model for FCA20N60

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5109 $67.9905
105+ $1.2398 $130.1790
165+ $1.2012 $198.1980
225+ $1.1623 $261.5175
290+ $1.1236 $325.8440
390+ $1.0073 $392.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,910 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention