EN
  • EN
  • DE

STW23N80K5

Part No STW23N80K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Ultra low gate charge | MOSFET N-CH 800V 16A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 800V
Id - Continuous Drain Current 16A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 280mOhm at 8A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 33nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1000pF at 100V
Power Dissipation (Maximum) 190W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1262354-STW23N80K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW23N80K5 CAD Model

Description

STW23N80K5 Power MOSFET by STMicroelectronics

The STW23N80K5 is a high-performance N-channel power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of their MDmesh™ K5 series which is well-known for its excellent on-state resistance (R<sub>DS(on)) and high switching performance. The STW23N80K5 is particularly suitable for high-efficiency applications that require a reliable and robust power management solution.

With a maximum drain-source voltage (V<sub>DS) of 800V, this MOSFET can handle high voltage applications with ease. It is designed to provide high dv/dt capability, ensuring stable operation even under harsh switching conditions. The STW23N80K5 boasts a maximum continuous drain current (I<sub>D) of 17A at 25°C, which makes it capable of driving significant loads without overheating.

The device features a low gate charge (Q<sub>g), which minimizes the power dissipation during switching, contributing to the overall efficiency of the system. The minimal gate resistance (R<sub>g) further enhances its fast-switching capabilities, making it an ideal choice for high-frequency power converters and other power-intensive applications.

One of the key advantages of the STW23N80K5 is its 100% avalanche tested design, which ensures reliability and longevity even under extreme conditions. This robustness is complemented by the Zener-protected gate, which provides enhanced protection against electrostatic discharge (ESD) and ensures safe operation for sensitive electronic circuits.

The STW23N80K5 comes in a TO-247 long leads package, which offers excellent thermal performance and is suitable for through-hole mounting. This package is widely used in industrial applications and is known for its ease of integration into various circuit designs.

Overall, the STW23N80K5 from STMicroelectronics is a powerful and efficient solution for designers looking to improve the performance of their power management systems. With its advanced technology, high voltage and current capabilities, and robust design, it stands out as a top choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4076 $59.4836
27+ $4.4370 $119.7990
41+ $4.2984 $176.2344
56+ $4.1598 $232.9488
72+ $4.0212 $289.5264
97+ $3.6051 $349.6947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess