EN
  • EN
  • DE

MK50H27Q33B

Part No MK50H27Q33B
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Signaling System 7 Link Controller 52-PLCC
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 52-LCC (J-Lead)
Case / Package 52-PLCC
Family Name MK50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927218-MK50H27Q33B
Ultra Librarian 3D Model Ultra Librarian MK50H27Q33B CAD Model

Description

The MK50H27Q33B is a cutting-edge semiconductor device from STMicroelectronics, one of the leading manufacturers in the electronics sector. This product is designed to cater to a wide range of applications, making it a versatile component for various electronic systems.

At the heart of the MK50H27Q33B is a high-performance microcontroller based on an advanced architecture that delivers superior processing power and efficiency. Its robust design ensures reliable operation even in the most demanding conditions, making it an ideal choice for industrial, automotive, and consumer applications.

Key Features

  • Advanced Core: The device boasts a powerful core that enables high-speed computation and real-time processing capabilities, essential for complex tasks and control systems.
  • Memory: It comes equipped with a generous amount of memory, including both flash and RAM, providing ample space for program storage and smooth multitasking operations.
  • Connectivity: With a range of communication interfaces, the MK50H27Q33B ensures seamless connectivity and easy integration with other components and peripherals.
  • Energy Efficiency: Designed with energy efficiency in mind, this product features low-power modes that significantly reduce power consumption during idle periods, thus extending the battery life of portable devices.
  • Robust Security: Security is a priority for STMicroelectronics, and the MK50H27Q33B includes advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the MK50H27Q33B allows it to be used across a wide spectrum of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive electronics, such as engine control units and infotainment systems
  • Smart home devices and Internet of Things (IoT) products
  • Consumer electronics, including wearable technology and smart appliances

With its combination of performance, connectivity, and security, the STMicroelectronics MK50H27Q33B is a top-tier choice for designers and engineers looking to create sophisticated and reliable electronic solutions.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess