EN
  • EN
  • DE

STMPE1801BJR

Part No STMPE1801BJR
Manufacturer STMicroelectronics
Catalog Interface - I/O Expanders
Description IC PORT EXPANDER 18BIT 25FIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Number of I/O 18
Interrupt Output Yes
Features Keypad Controller, POR
Output Type Push-Pull
Current - Output Source/Sink 4mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-Flipchip (2x2)
Win Source Part Number 1103583-STMPE1801BJR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMPE1801BJR CAD Model

Description

STMPE1801BJR - STMicroelectronics

The STMPE1801BJR from STMicroelectronics is a state-of-the-art port expander IC that offers a multitude of features designed to enhance the functionality and performance of embedded systems. This integrated circuit is particularly suitable for applications that require additional I/O ports, such as smartphones, personal media players, and other portable electronic devices.

The STMPE1801BJR provides 18 GPIO (General Purpose Input/Output) ports, which can be individually programmed to either input or output. This flexibility allows designers to expand the number of I/O lines available on a microcontroller or processor, enabling the connection of multiple peripherals and sensors without the need for a larger, more expensive microcontroller.

This port expander operates over an I2C serial interface, supporting both fast (400 kHz) and high-speed (1 MHz) modes, thereby ensuring compatibility with a wide range of microcontrollers. The I2C interface also allows for easy cascading of multiple STMPE1801BJR devices on the same bus, providing even more expandability options.

The device features an integrated keypad scanning engine which supports up to 8x8 key matrix, making it an ideal choice for applications with keypads or keyboards. This feature simplifies the design and reduces the processing load on the host microcontroller, as the STMPE1801BJR can manage the keypad scanning independently.

Additional features of the STMPE1801BJR include robust ESD protection, ensuring the device's reliability and longevity in demanding environments. It also has an adjustable interrupt output that can be configured to alert the host microcontroller of input changes, further enhancing the system's responsiveness and efficiency.

The STMPE1801BJR comes in a compact QFN-28 package, which is well-suited for space-constrained applications. Its operating temperature range from -40°C to +85°C guarantees stable operation across various environmental conditions. With its combination of features, the STMPE1801BJR is a versatile and powerful solution for expanding I/O capabilities in a wide range of electronic products.

You May Also Be Interested in

MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
Nexperia USA Inc.
I2C
Lowest to $17.4627
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $2.0956

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess