Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214845-MAX7300AAX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7300AAX CAD Model

Description

Maxim Integrated MAX7300AAX Product Overview

The MAX7300AAX from Maxim Integrated is a sophisticated I/O port expander designed to facilitate seamless integration of additional I/O ports into a microcontroller-based system. This compact and highly efficient device operates on a 2.5V to 5.5V power supply, making it versatile for use in various applications, including industrial control, automotive systems, and consumer electronics.

The MAX7300AAX features a 20-port I/O expander with a versatile interface that allows for easy connection to a host microcontroller via a two-wire, I²C-compatible serial interface. This feature is particularly beneficial for systems where I/O pins on the microcontroller are limited, enabling the expansion of output options without the need for a more significant microcontroller upgrade.

One of the key advantages of the MAX7300AAX is its programmability. Each port can be individually configured as either an input or an output, providing design flexibility. Additionally, the outputs are push-pull with transition detection on the inputs, which allows for interrupt-driven applications, reducing the need for constant polling by the microcontroller and thus saving power.

The device also boasts a built-in oscillator, which eliminates the need for external timing components, further simplifying the design and reducing the bill of materials. The MAX7300AAX supports an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

For designers and engineers looking to enhance their systems with additional I/O capabilities, the MAX7300AAX presents a reliable and cost-effective solution. Its small 36-SSOP package makes it a space-saving addition to any PCB layout, and with Maxim Integrated's reputation for quality, the MAX7300AAX is an excellent choice for expanding your system's functionality.

Overall, the MAX7300AAX is a testament to Maxim Integrated's commitment to providing innovative solutions that address the evolving needs of modern electronic systems. Its integration ease, flexibility, and robustness make it an indispensable component for a wide array of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention