EN
  • EN
  • DE

MAX845CSA

Part No MAX845CSA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description ISOLATED TRANSFORMER DRIVER FOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925678-MAX845CSA
Ultra Librarian 3D Model Ultra Librarian MAX845CSA CAD Model

Description

Maxim Integrated MAX845CSA Monolithic Charge-Pump Voltage Inverter

The MAX845CSA from Maxim Integrated is a highly efficient, compact, and versatile monolithic charge-pump voltage inverter designed to provide a simple solution for generating a negative voltage from a positive voltage input. This device is housed in a space-saving 8-pin SOIC package, making it suitable for applications where board space is at a premium. It is an ideal choice for portable battery-powered devices as well as for industrial, medical, and telecommunications equipment that require a stable and reliable negative voltage rail.

The MAX845CSA operates over a wide input voltage range of 1.5V to 5.5V, making it compatible with a variety of power sources, including standard 3.3V and 5V systems. With its high conversion efficiency and low quiescent current, this voltage inverter ensures minimal power loss and extended battery life in portable applications. The device is capable of delivering up to 25mA of output current, sufficient for many low-power applications.

One of the key features of the MAX845CSA is its ability to operate at a high switching frequency of up to 10kHz. This allows for the use of small, low-cost capacitors, thus reducing the overall size and cost of the power supply design. Additionally, the charge-pump inverter includes built-in thermal overload protection, which safeguards the device and the system against excessive temperature conditions.

Installation and integration of the MAX845CSA are straightforward, thanks to its simple external circuitry requirements. Only two external capacitors are needed to complete the charge-pump circuit, thus simplifying the design process and accelerating time-to-market for products that incorporate this inverter.

In summary, the Maxim Integrated MAX845CSA is a reliable and efficient solution for generating a negative voltage supply in a broad range of applications. Its compact size, low power consumption, and ease of use make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9965 $74.9895
6+ $20.5105 $123.0630
9+ $19.8695 $178.8255
13+ $19.2284 $249.9692
16+ $18.5874 $297.3984
21+ $16.6643 $349.9503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess