EN
  • EN
  • DE

MAX8628TD

Part No MAX8628TD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215137-MAX8628TD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8628TD CAD Model

Description

The MAX8628TD from Maxim Integrated is a highly efficient, compact, synchronous step-down DC-DC converter designed to deliver a continuous output current of up to 2A. This advanced power solution is optimized for portable and space-constrained applications, making it an ideal choice for powering CPUs, DSPs, and other ICs requiring a precise, regulated power supply.

Key Features

  • High Efficiency: The MAX8628TD operates with high efficiency, which can reach up to 96%, minimizing power loss and heat generation, thereby extending battery life in portable devices.
  • Wide Input Voltage Range: This converter supports an input voltage range from 2.6V to 5.5V, making it versatile for various power sources, including single-cell lithium-ion (Li+) batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of output voltage settings to accommodate different IC requirements.
  • Small Footprint: The MAX8628TD comes in a tiny, thermally enhanced 14-pin TDFN package, saving valuable board space in compact electronics.
  • Integrated Features: It includes internal synchronous rectification, which reduces the need for external Schottky diodes and simplifies the design.
  • Protection Mechanisms: The device is equipped with over-temperature protection and current-limiting features to safeguard the system under abnormal conditions.

Applications

The MAX8628TD is suited for a broad array of applications, particularly where high efficiency and space savings are critical. These include:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless and DSL modems
  • Point-of-load conversions in networking and telecommunication equipment

With its combination of efficiency, versatility, and protective features, the MAX8628TD from Maxim Integrated stands out as a superior power management solution for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
Atmel
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess