Products specifications

Manufacturer Maxim Integrated
Win Source Part Number 1215209-MAX8792ETD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8792ETD CAD Model

Description

Maxim Integrated's MAX8792ETD: A High-Efficiency Controller for Notebook Displays

The MAX8792ETD from Maxim Integrated is a state-of-the-art, high-performance step-down controller specifically designed to power the source and gate drivers of thin-film transistor (TFT) liquid-crystal displays (LCDs) in notebook computers. This advanced controller integrates a high-frequency, variable-frequency, pulse-width modulation (PWM) controller and two linear regulator controllers, providing a complete power solution for active-matrix display panels.

Key Features

  • High Efficiency: The MAX8792ETD is optimized for high efficiency, which is crucial for extending battery life in portable devices. Its PWM controller operates at a switching frequency of up to 1.2MHz, allowing the use of small, low-profile inductors and capacitors to minimize space and cost.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 28V, the device is versatile and can operate from a single lithium-ion cell or a fixed 3.3V or 5V input supply, making it suitable for a variety of notebook power architectures.
  • Adjustable Outputs: The MAX8792ETD features adjustable outputs for the VON and VOFF voltages, which are critical for precise control of the LCD panel's viewing characteristics.
  • Dual Linear Regulators: The dual linear regulators provide regulated, low-noise supply voltages for the gate-on and gate-off drivers, further enhancing the display's performance.
  • Comprehensive Protection: The device includes built-in protection features such as overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The MAX8792ETD is primarily used in notebook computers but is also suitable for other portable applications requiring efficient power management for TFT LCD panels, such as tablet PCs, portable DVD players, and car navigation systems.

Conclusion

Maxim Integrated's MAX8792ETD provides an efficient, compact, and reliable solution for powering the delicate electronics of modern TFT LCD panels. Its high-frequency operation, adjustable outputs, and comprehensive protection features make it an excellent choice for designers looking to enhance the performance and extend the battery life of their notebook and portable display products.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4670 $58.6800
95+ $1.2037 $114.3515
145+ $1.1660 $169.0700
200+ $1.1284 $225.6800
260+ $1.0908 $283.6080
345+ $0.9780 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention