EN
  • EN
  • DE

MAX9727EEP

Part No MAX9727EEP
Manufacturer Maxim Integrated
Description Quad Audio Line Driver with 3VRMS Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215458-MAX9727EEP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9727EEP CAD Model

Description

Maxim Integrated MAX9727EEP - Audio Power Amplifier

The MAX9727EEP from Maxim Integrated is a high-performance, fully integrated audio power amplifier designed to deliver exceptional sound quality with minimal power consumption. This compact, efficient component is ideal for portable and space-constrained applications, making it a preferred choice for designers looking to enhance the audio experience in their products.

The MAX9727EEP offers a 2.4W output power per channel into a 4Ω load with a 5V power supply, ensuring loud and clear audio reproduction. Its high efficiency helps extend battery life in portable devices, which is crucial for consumer satisfaction in today's mobile world. The amplifier operates over a wide 2.7V to 5.5V supply voltage range, providing design flexibility and compatibility with a variety of power sources.

One of the key features of the MAX9727EEP is its integrated click-and-pop suppression circuitry, which significantly reduces noise that can occur during power-up or shutdown. This results in a smoother user experience by eliminating unwanted sounds that can be jarring or disruptive. Additionally, the device includes comprehensive thermal overload and short-circuit protection, safeguarding the amplifier and the speakers from potential damage due to overheating or excessive current.

The MAX9727EEP also boasts a low 0.02% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which ensures high-fidelity audio output, preserving the integrity of the original sound. With its differential inputs, the amplifier rejects common-mode noise, leading to cleaner sound in electrically noisy environments.

This audio amplifier comes in a compact 20-pin QSOP (Quarter Size Outline Package) that is well-suited for space-constrained applications. The small footprint of the MAX9727EEP makes it an excellent choice for portable electronic devices such as smartphones, tablets, and laptops, as well as for other applications like wireless speakers and personal media players.

Overall, the MAX9727EEP from Maxim Integrated stands out as a robust and reliable audio solution that offers excellent performance, efficiency, and sound quality for a wide range of applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess