EN
  • EN
  • DE

MX7533BD

Part No MX7533BD
Manufacturer Maxim Integrated
Description CMOS Low Cost 10 Bit Multiplying D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1229031-MX7533BD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7533BD CAD Model

Description

Maxim Integrated MX7533BD – High-Precision DAC

The MX7533BD from Maxim Integrated is a high-performance, microprocessor-compatible, dual 12-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of complex industrial, telecommunications, and professional audio applications. This precision DAC integrates two advanced DACs in a single package, offering exceptional value and space-saving benefits for system designers.

Key Features

  • Dual 12-Bit DACs: The MX7533BD contains two independent DACs, each capable of converting 12-bit digital input into a corresponding analog voltage with high accuracy.
  • Microprocessor Compatibility: Engineered to be compatible with a wide range of microprocessors, this device allows for easy integration into various digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MX7533BD operates with low power requirements, making it suitable for battery-powered and energy-conscious applications.
  • Flexible Reference Inputs: It accepts flexible reference inputs, enabling users to set custom voltage ranges for the analog output, thus providing versatility in different application scenarios.
  • High Stability: The MX7533BD is characterized by its high stability over time and temperature variations, ensuring reliable performance under diverse operating conditions.
  • Compact Packaging: Available in a compact package, the device saves valuable board space while providing robust functionality.

Applications

The MX7533BD is ideal for deployment in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Telecommunication Equipment
  • Digital Signal Processing
  • High-fidelity Audio Equipment
  • Precision Instrumentation

Product Summary

In summary, the Maxim Integrated MX7533BD stands out as a versatile, high-precision dual DAC solution that offers excellent performance and value. Its compatibility with microprocessors, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance the analog capabilities of their digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7828 $59.3484
8+ $16.2324 $129.8592
12+ $15.7253 $188.7036
16+ $15.2183 $243.4928
20+ $14.7112 $294.2240
27+ $13.1889 $356.1003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess