EN
  • EN
  • DE

MX7533CD

Part No MX7533CD
Manufacturer Maxim Integrated
Description CMOS Low Cost 10 Bit Multiplying D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1229032-MX7533CD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX7533CD CAD Model

Description

The MX7533CD from Maxim Integrated is a precision, 10-bit digital-to-analog converter (DAC) designed to provide high-performance and reliable digital-to-analog conversion in a compact form factor. This multiplying DAC is particularly suited for applications requiring a stable and accurate analog output from digital control signals.

With a versatile 4-quadrant multiplication capability, the MX7533CD is ideal for a wide range of applications, including automatic test equipment, digital calibration, and closed-loop servo control systems. The device's multiplying feature allows it to be used in applications that require variable analog signals, such as gain control and waveform generation.

Featuring a double-buffered interface, the MX7533CD allows for smooth updates of the analog output. The input to the DAC is a 10-bit parallel word, which provides the digital precision needed for complex and demanding tasks. The DAC operates with a reference voltage, which can be varied to adjust the full-scale output current, providing flexibility in setting the desired output range.

Constructed with CMOS technology, the MX7533CD ensures low power consumption and high reliability. This DAC also features a high impedance reference input, which minimizes loading on the reference source. Its inherent linearity eliminates the need for trimming in most applications, saving time and resources in system design and deployment.

The MX7533CD is available in a 14-pin ceramic dual in-line package (CDIP), ensuring robustness and long-term stability. Maxim Integrated's commitment to quality means that this DAC is manufactured to the highest standards, delivering consistent performance across various environmental conditions.

In summary, the MX7533CD is a versatile, high-precision DAC that offers engineers the accuracy, reliability, and flexibility required for sophisticated analog systems. Whether it's for industrial control systems, precision instrumentation, or any other application where digital-to-analog conversion is critical, the MX7533CD stands out as a top-tier choice.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess