EN
  • EN
  • DE

MIC29312

Part No MIC29312
Manufacturer Micrel
Description 3A Fast-Response LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222410-MIC29312
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29312 CAD Model

Description

The MIC29312 is a low dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a stable and regulated output voltage from a higher input voltage with minimal voltage drop, even at high current levels. This LDO is ideal for applications requiring efficient power management and stable voltage regulation.

Applications

  • Microprocessor Power Supplies: Provides regulated power for microprocessors and microcontrollers.
  • Post Regulation: Regulates voltage after a switching regulator for improved performance.
  • Battery-Powered Systems: Extends battery life by providing efficient voltage regulation.
  • Linear Regulators: Used as linear regulators in various electronic circuits.
  • Automotive Electronics: Powers sensitive circuits in automotive applications.

Features

  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltage.
  • High Output Current: Capable of delivering up to 3A of output current.
  • Stable with Ceramic Capacitors: Works with low-ESR ceramic output capacitors.
  • Overcurrent Protection: Protects the regulator and load from overcurrent conditions.
  • Over-Temperature Protection: Shuts down the regulator in case of excessive temperature.
  • Reverse Battery Protection: Protects the regulator from damage due to reverse battery connection.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.

Benefits

  • Efficient Power Management: Low dropout voltage maximizes efficiency.
  • Stable Voltage Regulation: Provides stable and regulated output voltage.
  • Improved System Reliability: Overcurrent and over-temperature protection enhance reliability.
  • Flexible Operation: Adjustable output voltage allows for customization.
  • Reduced System Cost: Stable with ceramic capacitors, reducing component cost.
  • Enhanced Safety: Reverse battery protection prevents damage from accidental misconnections.

Additional Details

The MIC29312 operates with an input voltage range that typically extends up to 26V, depending on the specific version. The dropout voltage is usually a few hundred millivolts at the rated output current. The output voltage can be adjusted using a resistor divider connected to the adjust pin. The regulator requires an input capacitor and an output capacitor for stable operation. The datasheet provides detailed information on component selection and layout considerations. The package type is typically a TO-220 or TO-263. The operating temperature range is typically from -40°C to +125°C. Proper heatsinking may be required at high output currents to prevent overheating. The MIC29312 is available in various fixed output voltage options. The enable pin can be used to turn the regulator on and off.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess