Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1222542-MIC4420
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MIC4420 CAD Model

Description

The MIC4420 is a MOSFET driver manufactured by Micrel (now Microchip Technology). It's a high-speed, single-channel driver designed to efficiently switch power MOSFETs in various applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • Motor control
  • DC-DC converters
  • Line drivers
  • Pulse transformer drivers
  • High-speed clock drivers

Features:

  • High peak output current: Typically ±6A peak output current.
  • Fast rise and fall times: Provides rapid switching of MOSFETs.
  • Low propagation delay: Minimizes delays between input and output signals.
  • Wide operating voltage range: Typically 4.5V to 18V.
  • Low quiescent current: Reduces power consumption.
  • TTL/CMOS compatible inputs: Allows for easy interfacing with digital logic circuits.

Benefits:

  • Improved efficiency: Fast switching speed reduces switching losses in power MOSFETs.
  • Increased power density: Enables smaller and more efficient power supply designs.
  • Enhanced system performance: Minimizes delays and improves overall system response.
  • Simplified design: Reduces the need for external components.
  • Enhanced reliability: Provides robust protection for MOSFETs.

Additional Details:

The MIC4420 can drive large capacitive loads, making it suitable for driving high-power MOSFETs. It typically comes in an 8-pin DIP or SOIC package. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The driver's high peak current capability enables fast turn-on and turn-off of the MOSFET, reducing switching losses and improving overall efficiency. For precise operating conditions and maximum ratings, the datasheet should be consulted.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention