EN
  • EN
  • DE

MIC5320-PMYMT

Part No MIC5320-PMYMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description High-Performance Dual 150mA μCap ULDO™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223107-MIC5320-PMYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5320-PMYMT CAD Model

Description

The MIC5320-PMYMT is a dual, low-dropout (LDO) regulator from Micrel (now Microchip Technology). It is designed for portable devices and other battery-powered applications where efficiency and space are critical. This device integrates two high-performance LDOs into a single, tiny package.

Applications:

  • Smartphones and Tablets: Powering core logic, memory, and peripheral devices.
  • Portable Media Players: Providing regulated voltage for audio and video processing.
  • Digital Cameras: Supplying stable power to image sensors and processors.
  • Wireless Communication Devices: Regulating voltage for transceivers and baseband processors.
  • Wearable Electronics: Powering microcontrollers, sensors, and displays.

Features:

  • Dual LDO Regulators: Offers two independent LDOs in a single package, reducing component count and board space.
  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Accuracy: Provides precise output voltage regulation, improving system performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent and Overtemperature Protection: Protects the device and the load from damage in fault conditions.
  • Small Package: Available in a tiny package, ideal for space-constrained applications.

Benefits:

  • Reduced Board Space: Integration of two LDOs into a single package saves valuable board space.
  • Extended Battery Life: Low quiescent current and high efficiency minimize power consumption.
  • Improved System Performance: Precise output voltage regulation ensures stable operation of powered devices.
  • Enhanced Reliability: Overcurrent and overtemperature protection prevent damage from fault conditions.
  • Simplified Design: Easy to use and requires minimal external components.

Additional Details:

The MIC5320-PMYMT typically supports output currents up to 300mA per LDO. It is designed to operate with input voltages ranging from 2.5V to 5.5V. The specific output voltages are usually factory-preset or adjustable via external resistors. The device's thermal shutdown feature protects it from overheating. Package options include tiny, thermally-enhanced packages suitable for surface mounting. For detailed technical specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess