EN
  • EN
  • DE

MIC812TUY

Part No MIC812TUY
Manufacturer Micrel
Description Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223390-MIC812TUY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC812TUY CAD Model

Description

The MIC812TUY is a voltage monitor IC manufactured by Micrel (now Microchip Technology). This device is designed to monitor the voltage level of a power supply and provide a reset signal to a microprocessor or microcontroller when the voltage falls below a certain threshold. This ensures that the system operates reliably and prevents data corruption or malfunction.

Applications

  • Microprocessor/Microcontroller Systems: Provides a reset signal to ensure proper startup and prevent erratic behavior.
  • Embedded Systems: Monitors the power supply voltage in embedded systems to maintain system integrity.
  • Industrial Control Systems: Ensures reliable operation of control systems by monitoring power supply levels.
  • Automotive Electronics: Protects electronic components in automotive applications from voltage fluctuations.
  • Power Supplies: Monitors the output voltage of power supplies to detect undervoltage conditions.

Features

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Adjustable Reset Threshold: Allows for customization of the voltage level that triggers the reset signal.
  • Open-Drain Reset Output: Provides flexibility in interfacing with different microprocessors and microcontrollers.
  • Small Package: Available in a compact package for space-constrained applications.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered devices.

Benefits

  • Ensured System Reliability: Prevents system malfunction due to undervoltage conditions.
  • Protection Against Data Corruption: Protects data from being corrupted during power fluctuations.
  • Simplified System Design: Simplifies the design of power supply monitoring circuits.
  • Extended Battery Life: Low supply current contributes to extended battery life in portable devices.
  • Versatile Application: Suitable for a wide range of applications requiring voltage monitoring.

Additional Details

The MIC812TUY typically operates from a supply voltage range of 1.6V to 5.5V. The reset threshold voltage can be adjusted using external resistors. The reset output is an open-drain output, requiring a pull-up resistor. The device features a reset timeout period to ensure that the microprocessor or microcontroller has sufficient time to initialize after a reset event. It's important to consult the datasheet for specific reset threshold voltage options, reset timeout periods, and other detailed specifications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess