EN
  • EN
  • DE

1N5239A

Part No 1N5239A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±10%
Power - Max 500 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 6.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N5239
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539184-1N5239A
Ultra Librarian 3D Model Ultra Librarian 1N5239A CAD Model

Description

Product Overview: 1N5239A Zener Diode from Microchip Technology

The 1N5239A is a high-quality Zener diode produced by Microchip Technology, a leading manufacturer in the semiconductor industry. This electronic component is specifically designed to provide a precise voltage reference and regulation, making it an essential part of various electronic circuits. The 1N5239A is widely used in applications such as power supplies, voltage regulators, and protection circuits.

Key Features:

  • Nominal Zener Voltage: The 1N5239A has a nominal Zener voltage of 9.1V, which is ideal for providing a stable reference voltage in a range of circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power, making it suitable for a variety of applications.
  • Standard Tolerance: The device comes with a standard tolerance of ±5%, ensuring reliable performance and ease of design in voltage regulation tasks.
  • Package Type: The 1N5239A is available in a DO-35 glass package, which offers a compact form factor and robustness for through-hole mounting.
  • Operating Temperature Range: It operates within a temperature range of -65°C to +175°C, accommodating a wide range of environmental conditions.
  • Test Current: The Zener test current (I<sub>ZT) is specified at 20mA, which is the current at which the Zener voltage is tested and guaranteed.

Applications:

The versatility of the 1N5239A Zener diode makes it suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Waveform clipping and shaping circuits
  • Reference elements in precision circuits and measurement devices
  • Surge suppression and transient voltage protection

Microchip Technology's commitment to quality ensures that the 1N5239A Zener diode meets the rigorous standards required for electronic components. Whether you are designing a new system or maintaining existing equipment, the 1N5239A offers reliable performance and precise voltage control for your electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1752 $58.4528
34+ $3.4259 $116.4806
53+ $3.3188 $175.8964
72+ $3.2117 $231.2424
94+ $3.1048 $291.8512
125+ $2.7836 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess