EN
  • EN
  • DE

1N5240

Part No 1N5240
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 17 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 7.6 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539187-1N5240
Ultra Librarian 3D Model Ultra Librarian 1N5240 CAD Model

Description

Microchip Technology's 1N5240 Zener Diode

The 1N5240 is a reliable Zener diode product from the reputable manufacturer, Microchip Technology. Designed for voltage regulation and protection purposes in a wide array of electronic circuits, this Zener diode is a staple component in power supply and conditioning applications.

Key Features of the 1N5240 Zener Diode:

  • Nominal Zener Voltage: The 1N5240 boasts a nominal Zener voltage of 10V, making it suitable for applications where a precise 10V reference is required.
  • Power Dissipation: With a power dissipation rating of 500mW, this diode can handle moderate levels of power, ensuring stability in your circuit design.
  • Tolerance: It comes with a standard Zener voltage tolerance of ±5%, offering a balance between precision and cost-effectiveness.
  • Package: The diode is encapsulated in a DO-35 glass body, which provides both physical robustness and thermal reliability. This small and lightweight package is ideal for high-density mounting and offers excellent long-term stability.
  • Temperature Range: The 1N5240 operates within a junction temperature range of -65°C to +200°C, catering to a broad range of environmental conditions.

Applications:

The versatility of the 1N5240 Zener diode allows it to be used in various applications, including:

  • Voltage regulation in power supplies.
  • Overvoltage and surge protection circuits.
  • Wave shaping and clipping circuits.
  • Reference elements in precision applications.
  • Switching operations in digital systems.

Microchip Technology's commitment to quality ensures that the 1N5240 Zener diode is a reliable component for your electronic designs. Whether you're developing commercial products or working on hobbyist projects, the 1N5240 provides the performance and durability you need for effective voltage regulation and protection.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website or contact their customer support for personalized assistance.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess