EN
  • EN
  • DE

1N5241

Part No 1N5241
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 22 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 8 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539188-1N5241
Ultra Librarian 3D Model Ultra Librarian 1N5241 CAD Model

Description

Product Overview: 1N5241 Zener Diode from Microchip Technology

The 1N5241 is a high-quality Zener diode crafted by the renowned manufacturer Microchip Technology. This electronic component is designed to provide precise voltage regulation, making it an essential part of various electronic circuits. The 1N5241 operates as a voltage regulator by allowing current to flow in the reverse direction when a specific voltage threshold is reached, known as the Zener voltage.

Key Features

  • Voltage Regulation: With a Zener voltage of 11V, the 1N5241 ensures stable and reliable voltage regulation, which is vital for sensitive electronic components.
  • Power Dissipation: It has a power dissipation rating of 500mW, which allows it to handle moderate levels of power without overheating or failing.
  • Package: This diode comes in a DO-35 package, which is a small and durable glass package widely used for through-hole mounting on printed circuit boards (PCBs).
  • Operating Temperature Range: The 1N5241 can operate within a temperature range of -65°C to +200°C, making it suitable for a variety of challenging environments.
  • Reverse Leakage Current: It has a low leakage current, ensuring that the power consumption remains minimal when the diode is in the off state.

Applications

The 1N5241 Zener diode from Microchip Technology is commonly used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference in analog circuits
  • Surge suppression in electronic devices

Microchip Technology's commitment to quality ensures that the 1N5241 Zener diode is a reliable choice for designers and engineers looking to incorporate voltage regulation and protection in their electronic designs. Its precise voltage control and robustness make it a versatile component suitable for a wide range of electronic applications.

Ordering Information

For those interested in integrating the 1N5241 into their projects, it can be ordered through Microchip Technology's official distributors or directly from their website. The product is available in various pack sizes to accommodate different production volumes.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess