EN
  • EN
  • DE

1N5245

Part No 1N5245
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 16 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 10.5 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854324-1N5245
Ultra Librarian 3D Model Ultra Librarian 1N5245 CAD Model

Description

Product Overview: 1N5245 Zener Diode from Microchip Technology

The 1N5245 is a 15V Zener diode designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This precision voltage-regulator diode is well-suited for use in a wide range of electronic circuits where voltage stabilization is key. With its ability to regulate voltage over a broad operating range, the 1N5245 is an essential component for power supply and voltage regulation applications.

Key Features

  • Voltage Regulation: The 1N5245 offers a nominal Zener voltage of 15V, which makes it ideal for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, it can handle moderate levels of power without overheating, ensuring reliable performance in a range of conditions.
  • Standard Tolerance: This Zener diode comes with a standard tolerance of ±5%, which allows for precise voltage regulation in most standard applications.
  • Package Type: It is available in a DO-35 glass package, which is known for its durability and reliability, providing a compact solution for printed circuit boards.
  • Operating Temperature: The 1N5245 can operate over a wide temperature range from -65°C to +200°C, making it suitable for various environmental conditions.

Applications

The versatility of the 1N5245 Zener diode makes it an excellent choice for numerous applications, including:

  • Voltage regulation modules in consumer electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Industrial electronics where stable voltage references are critical

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5245 Zener diode is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected from Microchip's products. Customers can trust in the reliability and performance of the 1N5245 for their critical circuit designs.

Whether you are designing a simple power supply or a complex analog circuit, the 1N5245 Zener diode from Microchip Technology offers a cost-effective and reliable solution for maintaining a stable voltage level within your electronic devices.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess