Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr 100 nA @ 144 V
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539212-1N5281
Ultra Librarian 3D Model Ultra Librarian 1N5281 CAD Model

Description

The 1N5281 is a highly reliable and robust diode component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular diode is designed to cater to a broad range of electronic applications, providing efficient and stable performance in various circuit configurations.

Key Features

  • Voltage Range: The 1N5281 diode offers a voltage range that is suitable for many electronic applications, ensuring compatibility with a variety of circuits.
  • High Stability: This diode is known for its high stability, making it an ideal choice for applications where consistent performance is crucial.
  • Low Leakage Current: With its low leakage current, the 1N5281 ensures minimal power loss, which is essential for energy-sensitive designs.
  • Durable Construction: The construction of the diode is designed to withstand harsh conditions, ensuring long-term reliability and durability.

Applications

The 1N5281 diode from Microchip Technology is versatile and can be used in a wide array of applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Protection circuits
  • Signal processing
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Quality and Support

Microchip Technology is committed to delivering high-quality products. The 1N5281 diode is no exception and is backed by Microchip's rigorous testing and quality assurance processes. Additionally, customers can benefit from Microchip's extensive technical support network, which provides assistance and resources to ensure successful integration of the diode into various applications.

Ordering Information

To purchase the 1N5281 diode or obtain more information about pricing and availability, customers can visit Microchip Technology's official website or contact authorized distributors. Product datasheets, technical specifications, and additional resources are readily available to assist in making an informed decision about incorporating this diode into your next project.

You May Also Be Interested in

Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to €0.7212
ECAD model for VS-5ECH06-M3/9AT
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to €1.5462
ECAD model for RBR1VWM40ATR
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to €0.4348
ECAD model for BAT64E6327HTSA1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention