Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-13
Family Name 1N5555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905721-1N5555
Ultra Librarian 3D Model Ultra Librarian 1N5555 CAD Model

Description

The 1N5555 is a high-performance, precision electronic component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed to meet the rigorous demands of advanced electronic systems, providing reliable and efficient performance across a wide range of applications.

Key Features

  • High Stability: The 1N5555 is engineered for stability, ensuring consistent performance and reliability over time and under varying environmental conditions.
  • Durable Construction: Crafted with robust materials, this component is built to withstand harsh industrial environments and extended use.
  • Low Power Consumption: With energy efficiency in mind, the 1N5555 operates with minimal power draw, helping to extend the life of battery-powered devices and reduce overall energy costs.
  • Compact Design: The small footprint of the 1N5555 makes it an ideal choice for space-constrained applications, allowing for more efficient use of board space without sacrificing performance.

Applications

The versatility of the 1N5555 allows it to be used across a diverse array of industries and applications, including:

  • Automotive systems
  • Industrial automation
  • Telecommunications
  • Consumer electronics
  • Medical devices
  • Aerospace and defense

Technical Specifications

The 1N5555 boasts a set of impressive technical specifications that make it suitable for high-demand applications:

Parameter Value Operating Temperature Range -55°C to +150°C Package Type Industry-standard packaging Quality and Reliability Meets or exceeds industry standards

For detailed information regarding the 1N5555, including datasheets, technical drawings, and ordering options, please visit the Microchip Technology official website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention