Products specifications Report Issue?

Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 1 µA @ 50 V
Capacitance @ Vr, F 25pF @ 10V, 1MHz
Mounting Type Surface Mount
Case / Package SQ-MELF, A
Supplier Device Package D-5A
Operating Temperature - Junction -65°C ~ 175°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491630-1N5802US
Ultra Librarian 3D Model Ultra Librarian 1N5802US CAD Model

You May Also Be Interested in

Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $0.1478
ECAD model for BAT64C-7-F
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to $0.1138
ECAD model for CDBA240-HF
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention