Products specifications

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±2%
Power - Max 1.25 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5918
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 813327-1N5918C
Ultra Librarian 3D Model Ultra Librarian 1N5918C CAD Model

Description

Product Overview: 1N5918C Zener Diode

Microchip Technology's 1N5918C is a robust Zener diode that offers excellent voltage regulation and protection features for a variety of electronic circuits. This component is designed to provide a precise voltage reference and is an essential part of power management solutions across a wide range of applications.

Key Features

  • Voltage Range: The 1N5918C Zener diode has a nominal Zener voltage of 3.9V, making it suitable for low-voltage applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation rating of 3W, this Zener diode can withstand moderate levels of power without compromising performance or reliability.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Package: Encased in a DO-41 package, the 1N5918C is designed for through-hole mounting, which makes it easy to integrate into a variety of PCB layouts.
  • Thermal Stability: The diode offers excellent thermal stability over its operating temperature range, which contributes to its reliability and longevity in harsh environments.

Applications

The 1N5918C is widely used in applications that require a stable and reliable voltage reference. Some common uses include:

  • Power supply regulation
  • Overvoltage protection
  • Voltage stabilization in consumer electronics
  • Automotive electronics
  • Industrial equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the 1N5918C Zener diode is no exception. Manufactured to high standards, this diode is designed to perform consistently over time, ensuring that your electronic devices operate as intended, even under challenging conditions.

Whether you are designing power supplies, looking to protect sensitive circuitry, or need a reliable voltage reference, the 1N5918C from Microchip Technology is an excellent choice that combines performance with durability.

You May Also Be Interested in

Vishay
DIODE ZENER 33V 800MW DO219AB
Lowest to $0.1462
ECAD model for BZD27B33P-M3-08
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0566
ECAD model for DDZ9689Q-7
Vishay
DIODE ZENER 20V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B20-G3-08
Nexperia USA Inc.
DIODE ZENER 33V 590MW SOD123
Lowest to $0.0175
ECAD model for BZT52-B33X
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K
Lowest to $0.0679
ECAD model for BZT52C24SQ-7-F
Panjit
SOT-23, ZENER
Lowest to $0.0666
ECAD model for BZX84C18-AU_R1_000A1
Microsemi Corporation
DIODE ZENER 130V 5W T18
Need more? Email Us
ECAD model for 1N5381A/TR8
Diodes Incorporated
DIODE ZENER 26.29V 500MW SOD323F
Lowest to $0.0287
ECAD model for DDZ27CSF-7
Vishay
DIODE ZENER 5.6V 500MW MICROMELF
Lowest to $0.2084
ECAD model for BZM55B5V6-TR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention