EN
  • EN
  • DE

1N5928B

Part No 1N5928B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5928
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539367-1N5928B
Ultra Librarian 3D Model Ultra Librarian 1N5928B CAD Model

Description

Product Overview: 1N5928B Zener Diode

The 1N5928B is a robust Zener diode from Microchip Technology, designed to provide precise voltage regulation and protection in a variety of electronic circuits. This component is a popular choice among engineers and technicians due to its reliability and consistent performance.

Key Features

  • Voltage Regulation: The 1N5928B offers a Zener voltage of 3.9V, making it suitable for applications that require a regulated voltage of this value.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle significant amounts of power, ensuring stability in your circuit.
  • Tolerance: The voltage tolerance of the 1N5928B is ±5%, providing a precise voltage reference for your applications.
  • Package: It comes in a DO-41 package, which is a standard axial-lead package, allowing for easy integration into a wide range of electronic assemblies.
  • Operating Temperature: The diode is capable of operating over a wide temperature range from -65°C to +200°C, ensuring reliability in extreme conditions.

Applications

The 1N5928B Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage reference in instrumentation
  • Surge protection and voltage stabilization
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5928B Zener diode is no exception. It is manufactured with high standards to ensure that it meets the rigorous demands of industrial and consumer applications. The diode's consistent performance and durability make it a reliable component for any project requiring voltage regulation and protection.

Ordering Information

For purchasing and further technical details, customers can visit the Microchip Technology official website or contact authorized distributors. The 1N5928B is available in bulk or tape and reel packaging options to accommodate different manufacturing requirements.

With its precise voltage control, robust power handling, and wide operating temperature range, the 1N5928B from Microchip Technology is an excellent choice for designers looking for a dependable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess