EN
  • EN
  • DE

1N5945B

Part No 1N5945B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 51.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5945
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539388-1N5945B
Ultra Librarian 3D Model Ultra Librarian 1N5945B CAD Model

Description

Product Overview: 1N5945B Zener Diode

The 1N5945B is a high-quality Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection in a wide array of electronic circuits. This Zener diode is a popular choice among engineers and technicians for its reliability and consistent performance.

Key Features

  • Nominal Zener Voltage: This diode offers a nominal Zener voltage of 47V, making it suitable for voltage regulation in mid-range applications.
  • Power Dissipation: With a power dissipation rating of 1.5W, the 1N5945B can withstand moderate levels of power without compromising its performance.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation and stability across various conditions.
  • Package: The diode comes in a DO-41 package, which is known for its compact size and ease of mounting on printed circuit boards.
  • Operating Temperature: The device can operate within a temperature range of -65°C to 175°C, ensuring reliability in extreme environmental conditions.

Applications

The 1N5945B is versatile and can be used in various applications, including:

  • Power supply circuits
  • Automotive electronics
  • Consumer electronic devices
  • Overvoltage protection circuits
  • Voltage stabilization in sensitive electronics

Quality and Compliance

Microchip Technology is committed to delivering high-quality components that meet industry standards. The 1N5945B Zener diode is no exception, with certifications that ensure it meets the rigorous demands of electronic applications. Compliance with RoHS directives also means that the 1N5945B is manufactured with environmentally friendly materials.

Conclusion

The 1N5945B Zener diode from Microchip Technology is an essential component for designers looking for a reliable voltage regulation solution. Its combination of precision, power handling, and robustness in a compact form factor makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess