EN
  • EN
  • DE

LPC1112FHN33/103

Part No LPC1112FHN33/103
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100XL
Package Bulk
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-HVQFN (7x7)
Base Product Number LPC1112
Other Names 2156-LPC1112FHN33/103,NXPNXPLPC1112FHN33/103
Standard Package 1
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264103-LPC1112FHN33/103
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN33/103 CAD Model

Description

The LPC1112FHN33/103 is a high-performance microcontroller designed by NXP Semiconductors. This microcontroller is part of the LPC1100 series, which is renowned for its low power consumption, making it an ideal choice for battery-powered and energy-efficient applications.

Key Features:

  • Core: The LPC1112FHN33/103 is powered by a 32-bit ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. The Cortex-M0 core offers a simple yet powerful architecture, designed for efficiency and ease of use.
  • Memory: It is equipped with 16 KB of on-chip flash memory and 4 KB of SRAM, providing sufficient space for code storage and efficient data management.
  • Package: The device comes in a compact 33-pin HVQFN package, which is suitable for space-constrained applications.
  • I/O: It provides a versatile set of 28 GPIO pins, which can be used for a variety of digital interfacing requirements.
  • Serial Interfaces: Multiple serial communication interfaces are included, such as I2C, SPI, and UART, allowing for easy integration with peripheral devices and for facilitating serial communication protocols.
  • Analog: The microcontroller includes an 8-channel 10-bit ADC (Analog-to-Digital Converter), which enables the LPC1112FHN33/103 to interface with analog sensors and convert their output to digital values for processing.
  • Timers: It features a 32-bit timer, four 16-bit timers, and a 24-bit System Tick Timer, providing extensive timing and control capabilities.
  • Power Efficiency: The LPC1112FHN33/103 is designed for power-sensitive applications. It supports multiple power modes, including a deep power-down mode with ultra-low power consumption.

Applications:

The NXP LPC1112FHN33/103 microcontroller is versatile and can be used in a wide range of applications. It is particularly well-suited for industrial automation, consumer electronics, handheld devices, and sensor systems, where efficiency and low power operation are critical.

Conclusion:

Overall, the NXP LPC1112FHN33/103 is a robust microcontroller that offers a balanced combination of performance, power efficiency, and integration, making it a smart choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4439 $92.4439
2+ $75.8512 $151.7024
3+ $73.4811 $220.4433
4+ $71.1110 $284.4440
5+ $68.7398 $343.6990
6+ $61.6296 $369.7776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess