EN
  • EN
  • DE

1N5987B

Part No 1N5987B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 500MW DO35 / Zener Diode 3 V 500 mW ±5% Through Hole DO-35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Microchip Technology
Packaging Bulk
Voltage - Zener (Nom) (Vz) 3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5987
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5987BMS
Standard Package 1
Win Source Part Number 1325494-1N5987B
Ultra Librarian 3D Model Ultra Librarian 1N5987B CAD Model

Description

The 1N5987B is a high-quality Zener diode from Microchip Technology, designed to provide precise voltage regulation in a variety of electronic applications. This Zener diode is a popular choice among engineers and technicians for its reliability and consistent performance.

Key Features

  • Nominal Zener Voltage: The 1N5987B offers a nominal Zener voltage of 5.6V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle a moderate amount of power, ensuring stable operation in your circuit.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing a balance between precision and flexibility in various applications.
  • Package: The diode comes in a DO-35 package, which is a compact, through-hole mounting design that is easy to install and ideal for high-density PCB designs.
  • Operating Temperature: It can operate over a wide temperature range from -65°C to +175°C, ensuring reliability and performance under extreme conditions.

Applications

The 1N5987B Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Protection circuits to prevent overvoltage
  • Waveform generation
  • Switching operations
  • Reference elements in precision circuits

Quality and Support

Microchip Technology is known for its commitment to quality, and the 1N5987B Zener diode is no exception. Customers can expect reliable performance backed by Microchip's extensive support network. Technical documentation, application notes, and customer service are readily available to help integrate the 1N5987B into your designs with ease.

Ordering Information

To purchase the 1N5987B Zener diode or to obtain more information about pricing and availability, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0693 $57.8655
2,045+ $0.0566 $115.7470
3,125+ $0.0554 $173.1250
4,350+ $0.0531 $230.9850
5,560+ $0.0520 $289.1200
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess