Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±10%
Power - Max 400 mW
Impedance (Max) (Zzt) 17 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539470-1N758
Ultra Librarian 3D Model Ultra Librarian 1N758 CAD Model

Description

The 1N758 from Microchip Technology is a precision Zener diode designed to offer a reliable voltage reference with a nominal voltage of 10V. This diode is a member of the 1N75x series, which are well-known for their stability and consistency in performance. The 1N758 is widely used in various electronic applications such as voltage regulation, surge suppression, and voltage reference circuits.

Key Features

  • Nominal Zener Voltage: 10V with a standard tolerance of ±5%.
  • Power Dissipation: Capable of dissipating up to 400 mW, making it suitable for a range of power applications.
  • Temperature Stability: Exhibits excellent stability across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Package Type: Available in a DO-35 glass package, which offers both durability and compactness for design flexibility.
  • Test Current: The Zener test current (I<sub>ZT) is specified at 20 mA, providing a standard for performance evaluation and comparison.

Applications

The 1N758 Zener diode is versatile and can be utilized in numerous electronic circuits. Some common applications include:

  • Voltage regulation in power supplies to ensure stable output voltage.
  • Protection circuits where it can clamp transient overvoltages and protect sensitive components.
  • Precision reference voltage sources in analog-to-digital converters, digital-to-analog converters, and other precision circuitry.
  • Waveform shaping circuits where it can be used to clip or stabilize signals.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the 1N758 Zener diode is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by industry professionals. With its robust construction and reliable performance, the 1N758 is an excellent choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 18V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4112
Rohm Semiconductor
DIODE ZENER 4.3V 500MW TUMD2M
Lowest to $0.3232
ECAD model for TFZVTR4.3B
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ4697-HE3-08
Vishay
DIODE ZENER 6.8V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C6V8-HE3-08
Microchip Technology
DIODE ZENER 43V 5W AXIAL
Need more? Email Us
ECAD model for JANTX1N4973
Vishay
DIODE ZENER 8.2V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C8V2-HE3-08
Nexperia USA Inc.
DIODE ZENER 3V 320MW SOD323
Need more? Email Us
ECAD model for PZU3.0BA,115
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5240B-HE3-08
Rohm Semiconductor
DIODE ZENER 68V 1W SOD123FL
Lowest to $0.2417
ECAD model for KDZLVTFTR68

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1318 $74.6130
75+ $1.7490 $131.1750
115+ $1.6947 $194.8905
160+ $1.6402 $262.4320
205+ $1.5847 $324.8635
275+ $1.4216 $390.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,180 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention