EN
  • EN
  • DE

1N944B

Part No 1N944B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 11.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 15 µA @ 8 V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539485-1N944B
Ultra Librarian 3D Model Ultra Librarian 1N944B CAD Model

Description

The 1N944B from Microchip Technology is a high-precision, durable and reliable silicon diode that has been engineered to meet a wide range of applications. It is a part of Microchip's extensive diode and rectifier portfolio, designed to offer both high performance and stability for your electronic projects.

Key Features

  • High Voltage Capability: The 1N944B is capable of withstanding high reverse voltages, making it suitable for applications that require voltage regulation and protection.
  • Low Leakage Current: It features a low leakage current which ensures minimal power loss and enhances the overall efficiency of the circuit in which it is used.
  • Fast Switching Times: This diode provides fast switching capabilities, which is essential for high-frequency rectification and ensures swift response times in circuits.
  • Robust Temperature Performance: With its wide operating temperature range, the 1N944B maintains consistent performance even under varying environmental conditions.
  • Quality and Reliability: As with all Microchip products, this diode is manufactured to high standards, ensuring reliability and a long operational lifespan.

Applications

The versatility of the 1N944B allows it to be used in a multitude of applications, including:

  • Power supply design
  • Voltage clamping
  • Protection circuits
  • Signal demodulation
  • Wave shaping
  • Switching applications

Product Specifications

Below are some of the key specifications of the 1N944B:

  • Package Type: Through-hole
  • Maximum Reverse Voltage (Vr): Specified by Manufacturer
  • Maximum Forward Voltage Drop (Vf): Specified by Manufacturer
  • Maximum Forward Current (If): Specified by Manufacturer
  • Operating Temperature Range: Specified by Manufacturer

The 1N944B is a testament to Microchip Technology's commitment to providing components that integrate seamlessly into your electronic systems, delivering both performance and value. For detailed specifications, please refer to the official Microchip Technology datasheets or contact their customer support for assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0698 $60.6980
24+ $4.9804 $119.5296
36+ $4.8248 $173.6928
50+ $4.6691 $233.4550
64+ $4.5135 $288.8640
86+ $4.0466 $348.0076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess