EN
  • EN
  • DE

24AA256T-E/MNY

Part No 24AA256T-E/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT I2C 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) I²C 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name 24AA256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA256T-E/MNYDKR, 24AA256T-E/MNYTR, 24AA256T-E/MNYCT, 24AA256T-E/MNY-ND
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906014-24AA256T-E/MNY
Ultra Librarian 3D Model Ultra Librarian 24AA256T-E/MNY CAD Model

Description

Microchip Technology 24AA256T-E/MNY EEPROM

The Microchip Technology 24AA256T-E/MNY represents a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) storage solution, designed to meet the needs of advanced electronic applications requiring efficient non-volatile memory storage. This high-capacity 256Kb EEPROM chip is well-suited for a wide range of applications, including industrial, automotive, and consumer electronics where data integrity and retention are critical.

Key Features:

  • Memory Size: 256Kb (32,768 x 8-bit) ensures ample space for calibration data, device configuration, and application data storage.
  • Interface: I²C (2-wire) serial interface facilitates simple integration into most microcontroller-based systems, with support for up to 1 MHz clock frequencies.
  • Operating Voltage: Wide range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Cycle Time: Fast write cycle times of 5 ms max, enabling efficient data management and quick updates.
  • Write Protection: Hardware write-protect pin provides protection for the entire memory array, preventing unintended data alterations.
  • Endurance: High reliability with a write endurance of 1,000,000 cycles and data retention of over 200 years.
  • Packaging: The device comes in a compact 8-lead TSSOP package, ideal for space-constrained applications.

The 24AA256T-E/MNY also features a page write buffer, which allows up to 64 bytes of data to be written in a single write cycle, enhancing the efficiency of writing operations. With its built-in error correction code (ECC), it ensures data integrity during communication, reducing the risk of data corruption.

Whether you're designing a sophisticated industrial control system, an automotive module requiring persistent memory, or a consumer device that needs to retain settings and preferences, the Microchip Technology 24AA256T-E/MNY EEPROM offers a reliable and flexible storage solution that you can trust to preserve your critical data.

You May Also Be Interested in

Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6803 $50.9257
46+ $2.1992 $101.1632
71+ $2.1305 $151.2655
98+ $2.0618 $202.0564
126+ $1.9930 $251.1180
168+ $1.7869 $300.1992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,274 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess