EN
  • EN
  • DE

25AA160B-I/SN

Part No 25AA160B-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 10MHZ 8SOIC  /  EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 25AA160B-I/SNG-ND,25AA160B-I/SNG,25AA160B-I/SNG-NDR,25AA160BISN
Standard Package 100
Win Source Part Number 1018248-25AA160B-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA160B-I/SN CAD Model

Description

Product Overview: 25AA160B-I/SN from Microchip Technology

The 25AA160B-I/SN is a 16K SPI™ Serial EEPROM from the renowned manufacturer, Microchip Technology. This high-performance memory module is designed for a wide range of applications, from industrial to consumer electronics, where reliable and efficient non-volatile memory storage is essential.

Key Features

  • Memory Size: The device offers 16 Kbits of memory, providing ample space for your firmware, parameter settings, or small application data.
  • Serial Interface: It features a Serial Peripheral Interface (SPI) with clock rates up to 10 MHz, ensuring high-speed data transfer between the EEPROM and the host controller.
  • Operating Voltage: The 25AA160B-I/SN operates at a voltage range of 1.8V to 5.5V, making it suitable for various power environments and ensuring compatibility with both low-power and standard devices.
  • Temperature Range: Designed for industrial applications, it can operate within an extended temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package: The device comes in an 8-pin SOIC (SN) package, which is widely used and easy to integrate into PCB designs.
  • Write-Protect Feature: It includes a write-protect pin to prevent inadvertent writes, which enhances data security and integrity.
  • Endurance: The EEPROM is rated for over 1 million write cycles, with a data retention period of over 100 years, ensuring the longevity and durability of the stored data.

Applications

The versatility of the 25AA160B-I/SN allows it to be used in a broad array of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Portable devices
  • Data storage systems
  • Smart cards

Why Choose the 25AA160B-I/SN?

Microchip Technology's commitment to quality ensures that the 25AA160B-I/SN Serial EEPROM is a reliable choice for designers and engineers looking for a memory solution that offers both durability and performance. With its robust feature set, compatibility with SPI bus serial communication, and wide range of applications, this EEPROM is an excellent choice for your data storage needs.

You May Also Be Interested in

Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8087 $52.5655
155+ $0.6636 $102.8580
235+ $0.6428 $151.0580
325+ $0.6221 $202.1825
420+ $0.6014 $252.5880
560+ $0.5391 $301.8960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess