Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123172-24C65
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C65 CAD Model

Description

The 24C65 from Microchip Technology is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) chip that provides robust data storage solutions for a wide range of applications. This particular model offers a 64-Kbit (8 Kbyte) memory capacity, which allows for ample storage space for your firmware, calibration data, or small application codes.

Designed with versatility in mind, the 24C65 operates across a voltage range of 2.5V to 5.5V, catering to both low-power and standard applications. This feature makes it an excellent choice for battery-operated devices or those that require variable power supplies.

Key Features

  • Memory Size: 64 Kbits (8 Kbytes)
  • Interface: I²C (2-wire serial interface), supporting a 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus) clock rate for versatile communication options.
  • Supply Voltage: Operates between 2.5V and 5.5V, making it suitable for various electronic environments and power requirements.
  • Write Protection: Includes a write protect feature to prevent inadvertent writes, ensuring data integrity.
  • Endurance: Capable of 1 million erase/write cycles, guaranteeing a long operational lifespan.
  • Data Retention: Offers data retention of over 200 years, providing a reliable storage solution.

The 24C65 is also known for its low-power consumption, which is a critical attribute for portable and power-sensitive devices. Its standby current is minimal, further conserving energy when the device is not actively in use.

Whether you're working on consumer electronics, automotive applications, or industrial control systems, the 24C65 provides the reliability and performance you need for your data storage requirements. With its ease of integration, thanks to the industry-standard I²C interface, and its robust feature set, the 24C65 is a smart choice for designers looking to enhance their systems with a reliable memory component.

Microchip Technology's commitment to quality ensures that the 24C65 EEPROM will meet the rigorous demands of modern electronic systems, providing a dependable and flexible solution for your storage needs.

You May Also Be Interested in

Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $176.2138
ECAD model for AD5764RCSUZ
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Bothhand USA, LP.
10/100 BASE-T TRANSFORMER
Need more? Email Us
ECAD model for 16PT8512
Analog Devices Inc.
Low Power, Rail-to-Rail Output Precision JFET Amplifier | IC OPAMP JFET 4 CIRCUIT 14SOIC
Lowest to $25.1137
ECAD model for AD8643ARZ
Analog Devices Inc.
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Lowest to $14.9488
ECAD model for AD5449YRU
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention