Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Part Status Obsolete(EOL)
Data Rate 8Mbps
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 12mA
Applications Digital Audio
Win Source Part Number 775062-GP1FM513TZ0F
Popularity Medium
Supply and Demand Status Limited
Family Name GP1FM513TZ0F
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GP1FM513TZ0F CAD Model

Description

The Sharp Microelectronics GP1FM513TZ0F is an optoelectronic product that has applications in digital audio.

  • Operating Supply Voltage: 2.7 V ~ 3.6 V
  • Data Rate: 8Mbps
  • Part Status: Obsolete (EOL)
  • Estimated EOL Date: Obsolete / End of life
  • Supply and Demand Status: Limited

You May Also Be Interested in

Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FA313TZ
Sharp Microelectronics
TX DIGITAL AUDIO MINI JACK 8MBPS / Fiber Optic Transmitter with Driver 660nm 8Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FD310TP0F
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
ECAD model for LTDL-TX12P01B
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $20.6819
ECAD model for AFBR-1634Z
Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Need more? Email Us
ECAD model for PLT133/T7
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
ECAD model for LTDL-TX12P05
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $20.8397
ECAD model for AFBR-1639Z
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
ECAD model for GP1FSV31TK0F
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Need more? Email Us
ECAD model for GP1FAV50TK0F

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention