EN
  • EN
  • DE

GP1FAV50TK0F

Part No GP1FAV50TK0F
Manufacturer Sharp Microelectronics
Catalog Fiber Optics - Transmitters - Drive Circuitry Integrated
Description TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Wavelength 660nm
Data Rate 13.2Mbps
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 13 mA
Applications Digital Audio
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 456105-GP1FAV50TK0F
Ultra Librarian 3D Model Ultra Librarian GP1FAV50TK0F CAD Model

Description

The 456105-GP1FAV50TK0F is a fiber optic transmitter with integrated drive circuitry.

  • Manufacturer: Unknown
  • Product Name: 456105-GP1FAV50TK0F
  • Application: digital audio applications
  • Data Rate: 13.2Mbps
  • Current Supply: 13 mA
  • Voltage Supply: 4.75V to 5.25V
  • Wavelength: 660nm
  • Temperature Range: -30°C to 85°C
  • Package: tray package

You May Also Be Interested in

Broadcom Limited
10G DWDM TOSA 80KM LC RECEPTACLE
Lowest to $383.7973
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $20.8196
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS
Lowest to $16.3040
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Lowest to $1.6320
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 8MBPS / Fiber Optic Transmitter with Driver 8Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 5.25V 13 mA
Lowest to $1.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,632 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess