Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Data Rate 15.5Mbps
Voltage - Supply 2.7V ~ 5.25V
Applications General Purpose
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 872842-GP1FSV31TK0F
Ultra Librarian 3D Model Ultra Librarian GP1FSV31TK0F CAD Model

Description

The 872842-GP1FSV31TK0F is a fiber optic transmitter with integrated drive circuitry from Sharp Microelectronics.

  • Application: General Purpose
  • Package: Bulk
  • Standard Package: 1 piece
  • Data Rate: 15.5Mbps
  • Voltage Supply: 2.7V to 5.25V
  • ECCN: EAR99
  • HTSUS Code: 8541.49.8000
  • Product Status: Obsolete
  • MSL: 1 (unlimited floor life)

You May Also Be Interested in

Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FA313TZ
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Lowest to $1.8278
ECAD model for GP1FSV51TKVF
Foxconn Optical Interconnect Technology, Inc.
TRANSMITTER
Need more? Email Us
ECAD model for AFBR-77D2SZ
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $20.6819
ECAD model for AFBR-1634Z
Sharp Microelectronics
XMITTER FIBER OPTIC 50MB/S SHTTR / Fiber Optic Transmitter with Driver 660nm 50Mbps 4.75V ~ 5.25V 13 mA
Need more? Email Us
ECAD model for GP1FAV55TK0F
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter with Driver 650nm
Lowest to $15.0650
ECAD model for FT50MHIR
Broadcom Limited
10G DWDM TOSA 80KM LC RECEPTACLE
Lowest to $429.8530
ECAD model for 1626L3
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 8MBPS / Fiber Optic Transmitter with Driver 8Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FC300TP0F
Sharp Microelectronics
TX DIGITAL AUDIO MINI JACK 8MBPS / Fiber Optic Transmitter with Driver 660nm 8Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FD310TP0F

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention