Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Mfr Sharp Microelectronics
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Wavelength 660nm
Data Rate 8Mbps
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 12 mA
Applications Digital Audio
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 137595-GP1FD310TP0F
Ultra Librarian 3D Model Ultra Librarian GP1FD310TP0F CAD Model

Description

The GP1FD310TP0F is a fiber optic transmitter with integrated drive circuitry from Sharp Microelectronics. It is designed for digital audio applications.

  • Data Rate: 8Mbps
  • Voltage Supply: 2.7V to 3.6V
  • Current Supply: 12mA
  • Wavelength: 660nm
  • ECCN: EAR99
  • MSL: 3 (168 hours)
  • Status: Obsolete

You May Also Be Interested in

Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Need more? Email Us
ECAD model for GP1FA551TZ
Sharp Microelectronics
XMITTER FIBER OPTIC 50MB/S SHTTR / Fiber Optic Transmitter with Driver 660nm 50Mbps 4.75V ~ 5.25V 13 mA
Need more? Email Us
ECAD model for GP1FAV55TK0F
Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Need more? Email Us
ECAD model for PLT133/T2
LITE-ON Technology
TRANSMITTER PHOTOLINK 650NM CLR
Need more? Email Us
ECAD model for LTDL-TX12P03
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
ECAD model for GP1FSV31TK0F
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
ECAD model for LTDL-TX12P05
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS
Need more? Email Us
ECAD model for GP1FM513TZ0F
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
ECAD model for GP1FSV51TK0F
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FM313TZ0F

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention