EN
  • EN
  • DE

LTDL-TX12P01B

Part No LTDL-TX12P01B
Manufacturer LITE-ON Technology
Catalog Fiber Optics - Transmitters - Drive Circuitry Integrated
Description TRANSCEIVER PHOTOLINK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Wavelength 650nm
Data Rate 13.2Mbps
Voltage - Supply 2.75V ~ 5.25V
Current - Supply 6 mA
Applications Digital Audio
Ultra Librarian 3D Model Ultra Librarian LTDL-TX12P01B CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
10G DWDM TOSA 80KM LC RECEPTACLE
Lowest to $383.7973
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS
Lowest to $16.3040
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Lowest to $2.8677
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $43.5050
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 8MBPS / Fiber Optic Transmitter with Driver 8Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess