EN
  • EN
  • DE

GP1FC300TP0F

Part No GP1FC300TP0F
Manufacturer Sharp Microelectronics
Catalog Fiber Optics - Transmitters - Drive Circuitry Integrated
Description TRANSMITTER FIBER OPTIC 8MBPS / Fiber Optic Transmitter with Driver 8Mbps 2.7V ~ 3.6V 12 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Data Rate 8Mbps
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 12 mA
Applications Digital Audio
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 137594-GP1FC300TP0F
Ultra Librarian 3D Model Ultra Librarian GP1FC300TP0F CAD Model

Description

The 137594-GP1FC300TP0F is an obsoleted fiber optic transmitter with integrated drive circuitry from Sharp Microelectronics. It is suitable for digital audio applications.

  • Package Quantity: 500 pieces (Bulk)
  • Data Rate: 8Mbps
  • Current Supply: 12mA
  • Voltage Supply: 2.7V to 3.6V
  • ECCN: EAR99
  • MSL: 1
  • Status: Obsolete

You May Also Be Interested in

Sharp Microelectronics
XMITTER FIBER OPTIC 50MB/S SHTTR / Fiber Optic Transmitter with Driver 660nm 50Mbps 4.75V ~ 5.25V 13 mA
Lowest to $6.5292
Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Lowest to $1.3063
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter with Driver 650nm
Lowest to $13.4509
Foxconn Optical Interconnect Technology, Inc.
TRANSMITTER
Need more? Email Us
Sharp Microelectronics
TX DIGITAL AUDIO MINI JACK 8MBPS / Fiber Optic Transmitter with Driver 660nm 8Mbps 2.7V ~ 3.6V 12 mA
Lowest to $6.1307
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $43.5050
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Lowest to $1.6320
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess