EN
  • EN
  • DE

LTDL-TX12P05

Part No LTDL-TX12P05
Manufacturer LITE-ON Technology
Catalog Fiber Optics - Transmitters - Drive Circuitry Integrated
Description TRANSCEIVER PHOTOLINK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Wavelength 650nm
Data Rate 13.2Mbps
Voltage - Supply 2.75V ~ 5.25V
Current - Supply 6 mA
Applications Digital Audio
Ultra Librarian 3D Model Ultra Librarian LTDL-TX12P05 CAD Model

Description

NULL

You May Also Be Interested in

Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Lowest to $2.8677
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Lowest to $2.0279
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 13 mA
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Need more? Email Us
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
Sharp Microelectronics
XMITTER FIBER OPTIC 50MB/S SHTTR / Fiber Optic Transmitter with Driver 660nm 50Mbps 4.75V ~ 5.25V 13 mA
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess