Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Wavelength 660nm
Data Rate 15.5Mbps
Voltage - Supply 2.7V ~ 5.25V
Current - Supply 13 mA
Applications Digital Audio
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 594807-GP1FMV31TK0F
Ultra Librarian 3D Model Ultra Librarian GP1FMV31TK0F CAD Model

Description

The GP1FMV31TK0F is a fiber optic transmitter with integrated drive circuitry from Sharp Microelectronics.

  • Application: Digital Audio
  • Packaging: Tray
  • Standard Package: 200 pcs
  • Data Rate: 15.5Mbps
  • Supply Current: 13mA
  • Wavelength: 660nm
  • Voltage Supply: 2.7V to 5.25V
  • Status: Obsolete
  • ECCN and HTSUS Compliance: Yes
  • Moisture Sensitivity Level: 1 (unlimited)
  • Manufacturer: Sharp Microelectronics

You May Also Be Interested in

Everlight Electronics Co Ltd
TRANSMITTER FBR OPT IR PHOTOLINK / Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Need more? Email Us
ECAD model for PLT133/T2
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FA313TZ
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FM313TZ0F
Others
Need more? Email Us
ECAD model for PLT132F
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Need more? Email Us
ECAD model for GP1FMV51TK0F
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Lowest to $1.8278
ECAD model for GP1FSV51TKVF
Foxconn Optical Interconnect Technology, Inc.
TRANSMITTER
Need more? Email Us
ECAD model for AFBR-77D2SZ
Sharp Microelectronics
XMITTER FIBER OPTIC 50MB/S SHTTR / Fiber Optic Transmitter with Driver 660nm 50Mbps 4.75V ~ 5.25V 13 mA
Need more? Email Us
ECAD model for GP1FAV55TK0F
LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
ECAD model for LTDL-TX12P05

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention