Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Series UltraFASTmesh
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 525V
Current - Continuous Drain (Id) @ 25°C 4.4A (Tc)
Rds On (Max) @ Id Vgs 1.5 Ohm @ 2.2A 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) @ Vgs 16.9nC @ 10V
Input Capacitance (Ciss) @ Vds 529pF @ 25V
Power - Max 70W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package D-Pak
Catalog N-Channel Standard FETs
Win Source Part Number 066320-STD5N52U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD5N52U
Introduction Date May 06, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD5N52U CAD Model

Description

Introducing the STD5N52U Power MOSFET by STMicroelectronics

The STD5N52U is a high-performance, N-channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This advanced power device is designed to meet the demanding requirements of a wide range of electronic applications, offering both high efficiency and reliability.

Key Features

  • Low On-Resistance: The STD5N52U boasts an exceptionally low on-resistance of just 0.85 Ohm, which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current of 4.4 A, this MOSFET can handle substantial current loads, making it suitable for high-power applications.
  • High Switching Speed: Fast switching speeds are a hallmark of the STD5N52U, which is essential for applications that require rapid power modulation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under stress and transient conditions.
  • Enhanced Durability: The device is encapsulated in a robust Surface-Mounted DPAK package, which offers excellent thermal performance and is suitable for compact PCB layouts.

Applications

The STD5N52U is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Power management systems
  • Motor control circuits
  • LED lighting solutions
  • Automotive applications and more

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 525 V Continuous Drain Current (I<sub>D) 4.4 A Power Dissipation (P<sub>D) 45 W Operating Temperature Range -55°C to 150°C

With its robust design and superior performance, the STD5N52U from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its combination of low on-resistance, high current capability, and fast switching speed make it a standout component in the field of Power MOSFETs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor | MOSFET N-CH 30V 8SOIC
Lowest to $0.2328
ECAD model for AO4494L
Infineon Technologies
DirectFETTM Power MOSFET | MOSFET N-CH 20V 16A DIRECTFET-MU
Lowest to $1.6455
ECAD model for IRF6633ATRPBF
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.0801
ECAD model for IRFR9020TR
Vishay
Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=4.5A) | MOSFET N-CH 500V 4.5A TO220FP
Lowest to $4.2044
ECAD model for IRFI840GLC
IXYS
N-Channel Enhancement Mode Avalanche Rated | MOSFET N-CH 1200V 0.2A DPAK
Lowest to $2.7434
ECAD model for IXTY02N120P
Vishay
0.7A, 100V, 1.200 Ohm, P-Channel Power MOSFET | MOSFET P-CH 100V 0.7A 4-DIP
Lowest to $11.4090
ECAD model for IRFD9110
Vishay
0.5A, 400V, 1.800 Ohm, N-Channel Power MOSFET | MOSFET N-CH 400V 490MA 4-DIP
Need more? Email Us
ECAD model for IRFD320
Vishay
HEXFET TRANSISTORS | MOSFET N-CH 50V 15A TO-220AB
Lowest to $0.5265
ECAD model for IRFZ20
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FETs | MOSFET N-CH 500V 0.25A SOT89-3
Lowest to $2.2596
ECAD model for VN2450N8-G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5092 $56.0120
270+ $0.4178 $112.8060
420+ $0.4047 $169.9740
575+ $0.3917 $225.2275
740+ $0.3786 $280.1640
990+ $0.3395 $336.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,770 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention