EN
  • EN
  • DE
  • IT

IXTY02N120P

Part No IXTY02N120P
Manufacturer IXYS
Catalog FETs - Single
Description N-Channel Enhancement Mode Avalanche Rated | MOSFET N-CH 1200V 0.2A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1200V
Id - Continuous Drain Current 200mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 75Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 4.7nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 104pF at 25V
Power Dissipation (Maximum) 33W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-252, (D-Pak)
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1191304-IXTY02N120P
Manufacturer Homepage www.ixys.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IXTY02N120P
Introduction Date October 08, 2009
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian IXTY02N120P CAD Model

Description

The IXYS IXTY02N120P is a high-performance N-channel MOSFET transistor with a drain-source breakdown voltage of 1200V and a continuous drain current of 200mA.

  • On-State Resistance: 75Ohm maximum
  • Gate-Source Voltage: ±20V
  • Package: TO-252, (D-Pak)
  • Mounting Technology: surface mount

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.2138
Vishay
N-CHANNEL 100-V (D-S) MOSFET
Lowest to $3.0546
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.2218
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2443
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.1172
Littelfuse Inc.
MOSFET N-CH 1000V 4A TO263
Lowest to $2.2298
Panjit
SOT-23, MOSFET
Lowest to $0.0916
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.1077
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.8872

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7434 $57.6114
50+ $2.2510 $112.5500
78+ $2.1806 $170.0868
107+ $2.1103 $225.8021
138+ $2.0400 $281.5200
184+ $1.8290 $336.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess