EN
  • EN
  • DE
  • IT

24LC014H-E/SN

Part No 24LC014H-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C 1MHZ 8SOIC  /  EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 400 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC014H
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 998165-24LC014H-E/SN
Ultra Librarian 3D Model Ultra Librarian 24LC014H-E/SN CAD Model

Description

Microchip Technology 24LC014H-E/SN EEPROM

The 24LC014H-E/SN is a 1Kb I²C compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This high-quality memory chip is designed for advanced data storage solutions where low-power and small footprint are critical. The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for surface-mount technology (SMT) on a variety of printed circuit boards (PCBs).

With an operating voltage range of 1.7V to 5.5V, the 24LC014H-E/SN is versatile for both low-voltage and standard applications, ensuring compatibility with a wide range of microcontrollers and digital systems. It features a bidirectional, two-wire I²C serial interface which supports a 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus) data transfer rate, providing a convenient and efficient method for data communication.

The EEPROM has a memory size of 128 x 8 bits, which can be accessed through its user-friendly I²C interface. This allows for a simple integration into existing designs, requiring minimal additional components or complex programming. The 24LC014H-E/SN offers a robust set of features including a hardware write-protect pin, which can be used to prevent accidental data overwrites or erasures. Additionally, it provides a high endurance of one million write cycles and a data retention period of over 200 years, ensuring the reliability and longevity of the stored data.

Microchip's 24LC014H-E/SN is designed for a wide array of applications, including but not limited to, calibration data storage, device configuration, ID storage, and any application where reliable and persistent data storage is required. Its industrial temperature range of -40°C to +85°C makes it suitable for harsh environments, further extending its usability across different industries.

Overall, the 24LC014H-E/SN from Microchip Technology represents a compact, reliable, and easy-to-use solution for your data storage needs, making it an excellent choice for developers and engineers looking for a high-quality EEPROM device.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.8736
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess