EN
  • EN
  • DE

24LC01B

Part No 24LC01B
Manufacturer Microchip Technology
Catalog Hard To Find
Description 1K/2K I 2 C ™ Serial EEPROMs in ISO Micromodules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123201-24LC01B
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC01B CAD Model

Description

Microchip Technology's 24LC01B Serial EEPROM

The Microchip Technology 24LC01B is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, which is designed to deliver high performance and reliability in a wide range of applications. This compact EEPROM module offers an efficient non-volatile data storage solution and is particularly suitable for smart cards, medical devices, industrial automation systems, and other sophisticated electronic products.

Key Features

  • Memory Size: The 24LC01B provides a 1 Kbit (128 x 8) memory capacity, making it ideal for storing configuration parameters, calibration data, or small application logs.
  • I2C Interface: It features a serial I2C (Inter-Integrated Circuit) interface, which enables easy and efficient integration with most microcontrollers and processors, allowing for simple data transfer with minimal pin usage.
  • Low Power Consumption: Designed for power-sensitive applications, this EEPROM operates with very low power consumption, which extends the battery life of portable devices.
  • Wide Voltage Range: The device supports a wide voltage range from 2.5V to 5.5V, ensuring flexibility in various operating environments and compatibility with both 3.3V and 5V systems.
  • Write Protect: A hardware write-protect pin provides protection against inadvertent writes, ensuring data integrity during critical operations or in the presence of noisy environments.
  • High Reliability: The 24LC01B has been engineered for high reliability, with an endurance of one million write cycles and a data retention period of over 200 years.

Applications

The versatility of the 24LC01B makes it a suitable choice for a diverse array of applications. It is commonly used in:

  • Consumer electronics for device configuration and user settings
  • Automotive systems for storing sensor calibrations and user preferences
  • Industrial and medical equipment for tracking usage data and maintaining logs
  • Communication devices where small amounts of data need to be stored persistently

With its robust design and ease of integration, the Microchip Technology 24LC01B EEPROM stands out as a reliable component for designers and engineers looking to enhance their data storage capabilities.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7532 $60.2560
190+ $0.6181 $117.4390
290+ $0.5988 $173.6520
400+ $0.5795 $231.8000
520+ $0.5601 $291.2520
690+ $0.5022 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,520 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess