The BQ27425YZFT is a cutting-edge battery fuel gauge solution from Texas Instruments, designed to provide high-accuracy energy monitoring for single-cell Li-Ion batteries. This compact, system-side gauge operates based on TI's patented Impedance Track™ algorithm, which ensures precise battery capacity measurement over the entire life of the battery.
With its small footprint and minimal external component requirements, the BQ27425YZFT is an ideal choice for portable applications such as smartwatches, fitness trackers, and other wearable technology. It is also well-suited for various other consumer electronics that demand reliable battery management, like wireless headphones, handheld gaming devices, and medical equipment.
Key Features:
- Impedance Track Technology: Offers highly accurate state-of-charge (SOC) readings, even under varying environmental conditions and aging effects.
- Easy Integration: Designed for simple incorporation into existing designs, reducing time to market for new products.
- Low Power Consumption: Suitable for energy-sensitive applications, contributing to the extended battery life of the end product.
- Communication: Uses an I2C interface for communication with the host system, facilitating easy data transfer and device control.
Specifications:
Parameter
Value
Battery Type
Single Cell Li-Ion
Function
Battery Fuel Gauge
Interface
I2C
Operating Temperature
-40°C to +85°C
The BQ27425YZFT's robust feature set facilitates the development of advanced, power-efficient products by providing designers with accurate battery management capabilities. Texas Instruments' commitment to quality and performance is evident in this product, making it a reliable choice for your battery fuel gauge needs.