EN
  • EN
  • DE

24LC02BI

Part No 24LC02BI
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 736164-24LC02BI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC02BI CAD Model

Description

Microchip Technology 24LC02BI

The 24LC02BI is a 2 Kbit Electrically Erasable PROM (EEPROM) memory chip from the renowned manufacturer Microchip Technology. This integrated circuit is designed for optimal data storage solutions that require low power consumption and a small footprint. It is ideal for a wide range of applications, from industrial and automotive systems to consumer electronics and medical devices.

The device operates across a voltage range of 2.5V to 5.5V, making it versatile for various power supply conditions. It utilizes the I²C (Inter-Integrated Circuit) serial interface, which allows for simple and efficient integration into most microcontroller-based systems. The 24LC02BI provides a robust and reliable storage solution with a high endurance of one million erase/write cycles and a data retention period of over 200 years.

With an organized memory structure of 256 x 8 (256 bytes of 8 bits each), the 24LC02BI allows for efficient data management. The chip features a page-write capability of up to 8 bytes of data, which can help to optimize write operations and reduce overall write times. Additionally, the device supports a bidirectional data transfer protocol, enhancing the flexibility of the system design.

The 24LC02BI comes in several package options, including the standard 8-pin PDIP, SOIC, and TSSOP packages. This variety of packaging ensures compatibility with different PCB layouts and design specifications. Moreover, the chip is designed with the industry-standard pinout, which simplifies the process of upgrading memory in existing designs without the need for significant hardware changes.

Microchip Technology is known for its commitment to quality, and the 24LC02BI is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. For designers and engineers looking for a compact, energy-efficient, and durable EEPROM solution, the Microchip Technology 24LC02BI is an excellent choice.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess