EN
  • EN
  • DE

24LC16B-E/MNY

Part No 24LC16B-E/MNY
Manufacturer Microchip Technology
Catalog Miscellaneous
Description 16K I2C™ Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815038-24LC16B-E/MNY
Ultra Librarian 3D Model Ultra Librarian 24LC16B-E/MNY CAD Model

Description

Microchip Technology 24LC16B-E/MNY

The 24LC16B-E/MNY is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM device offers a robust storage solution for data that must be preserved during power loss or when a device is turned off. It is particularly well-suited for a wide range of applications, including but not limited to consumer electronics, automotive industries, and industrial control systems.

The 24LC16B-E/MNY is a serial EEPROM with a 16-Kbit (2K x 8) memory size, which provides ample space for non-volatile data storage. It operates on a single supply voltage ranging from 2.5V to 5.5V, making it versatile for use in various circuit designs and compatible with many microcontrollers. This EEPROM chip is capable of high-speed data transfer, with a maximum write speed that ensures efficient performance for write-intensive applications.

One of the key features of this EEPROM is its I<sup>2C bus interface, which allows for simple and straightforward integration into existing designs. The I<sup>2C interface supports a 400 kHz data transfer rate and facilitates easy communication between the memory chip and a host controller. Furthermore, the 24LC16B-E/MNY offers a software write protection mechanism, providing additional security for critical data stored within the device.

The 24LC16B-E/MNY is available in a compact 8-lead TSSOP package, designated by the part number suffix "E/MNY." This small form factor is ideal for space-constrained applications while still providing reliable and durable performance. Microchip Technology ensures that this EEPROM chip meets high-quality standards, offering a reliable solution for data storage needs.

Overall, the 24LC16B-E/MNY from Microchip Technology is a practical and efficient choice for designers and engineers looking for a dependable non-volatile memory solution. Its combination of capacity, speed, low-power operation, and ease of integration makes it a valuable component in a diverse array of electronic systems.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7701 $52.7814
33+ $3.0935 $102.0855
51+ $2.9968 $152.8368
69+ $2.9001 $200.1069
90+ $2.8035 $252.3150
120+ $2.5134 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess